TE Connectivity 36918
- 收藏
- 对比
36918
2460-36918
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 0 AWG Wire Size, 42.4 – 60.6 mm² Wire Size, 83700 – 119500 CMA Wire Size, Stud Size 7/16
1最小包装量--
36918详情
TE Connectivity 36918重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
7/16
Wire Sizeu2009(CMA)
83700 – 119500
Wire Sizeu2009(mm²)
42.4 – 60.6
Wire Sizeu2009(AWG)
0
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
TERMINAL,SOLIS R 1/0 7/16
TE Internal #
36918
36918拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。