TE Connectivity 3700-6K-276-01
- 收藏
- 对比
3700-6K-276-01详情
TE Connectivity 3700-6K-276-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20016333-00
TE Internal Description
3700-6K-276-01
Acceleration Range (±)u2009(g)
6000
Frequency Responseu2009(Hz)
0-1400 to 0-7000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.08 mV/g
3700-6K-276-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。