TE Connectivity 3-794615-0
- 收藏
- 对比
3-794615-0
2460-3-794615-0
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Panel / Wire-to-Wire, 10 Position, 3 mm [.118 in] Centerline, Wire & Cable, Micro MATE-N-LOK
1最小包装量--
3-794615-0详情
TE Connectivity 3-794615-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-794615-0
TE Internal Description
10P MICRO MNL PLUG HSG PNL MT DBL RW V0
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
10
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
3-794615-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。