TE Connectivity 381A301-125-0
- 收藏
- 对比
381A301-125-0
2460-381A301-125-0
配线箱,保护
--
大陆
立即发货

Cable Transitions & Breakouts, Y Shape, 3 Branches , 125, 300, -55 – 175 °C [-67 – 347 °F], Long-Term Fluid Exposure at High Temperatures
1最小包装量--
381A301-125-0详情
TE Connectivity 381A301-125-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material Codeu2009
125
Number of Branches & Legsu2009
3
Molded Part Shapeu2009
Y Shape
Alias #
1191803-3
TE Internal Description
381A301-125-0
TE Internal #
245779-000
Material Systems Codeu2009
300
Adhesive Requirementu2009
Adhesive Purchased Separately
381A301-125-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。