TE Connectivity 3-828132-1
- 收藏
- 对比
3-828132-1
2460-3-828132-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 62 Position, 2.54 mm [.1 in] Centerline, Breakaway, AMPMODU Headers
1最小包装量--
3-828132-1详情
TE Connectivity 3-828132-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-828132-1
TE Internal Description
31P MOD2 STIFT LEI
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
62
Number of Rowsu2009
2
3-828132-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。