TE Connectivity 3-84983-4
- 收藏
- 对比
3-84983-4详情
TE Connectivity 3-84983-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
3-84983-4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Package Description
LEAD FREE
Risk Rank
5.84
Contact Finish Mating
未说明
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
连接器类型
FFC/FPC CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
34
端子间距
1 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
3-84983-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。