TE Connectivity 3-87346-4
- 收藏
- 对比
3-87346-4
2460-3-87346-4
集成电路(IC)
--
大陆
立即发货

3-87346-4 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
3-87346-4详情
TE Connectivity 3-87346-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
3-87346-4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.77
Contact Finish Mating
GOLD (15) OVER NICKEL
Manufacturer Series
87346
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
JESD-609代码
e4
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
68
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
SOLDER
触点表面处理 终端
GOLD (15) OVER NICKEL
3-87346-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。