TE Connectivity 38943-22L
- 收藏
- 对比
38943-22L详情
TE Connectivity 38943-22L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
17 Weeks
触点镀层
Gold
已出版
2015
零件状态
活跃
终端
Crimp
连接器类型
Socket
额定电流
5A
连接器支持类型
连接器附件
触点额定值(电流)
5A
RoHS状态
符合RoHS标准
无铅
无铅
38943-22L拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine









哦! 它是空的。