TE Connectivity 3-928344-6
- 收藏
- 对比
3-928344-6
2460-3-928344-6
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 6 Position, 5 mm [.197 in] Centerline, Crimp, 1 Row, Green, Mating Retention, Wire & Cable, RAST 5 IDC Connectors
1最小包装量--
3-928344-6详情
TE Connectivity 3-928344-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal Description
STD TIM GEH 6P
TE Internal #
3-928344-6
3-928344-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。