TE Connectivity 3-936287-4
- 收藏
- 对比
3-936287-4
2460-3-936287-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 6 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Signal, Brown
1最小包装量--
3-936287-4详情
TE Connectivity 3-936287-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-936287-4
PCB Mount Orientationu2009
Horizontal
Sealableu2009
无
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Board
TE Internal Description
MQS HDR 6P ASSY TYPE-C BRN
3-936287-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。