TE Connectivity 3-936289-4
- 收藏
- 对比
3-936289-4
2460-3-936289-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 6 Position, .1 in [2.54 mm] Centerline, Brown, Signal, Cable Mount (Free-Hanging), MQS
1最小包装量--
3-936289-4详情
TE Connectivity 3-936289-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-936289-4
TE Internal Description
6POS MQS REC COD C
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
.63u2009mmu2009[u2009.025u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
6
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
3-936289-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。