TE Connectivity 39364
- 收藏
- 对比
39364详情
TE Connectivity 39364重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
For Use With
手动压接工具
Description/Function
Hold down spring
Unit Weight
0.240004 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
类型
Spring
性别
Female
子类别
Tools
触点样式
Pin
家人
39364
产品类别
手动工具
产品
Springs
产品类别
其他工具
达到SVHC
Unknown
无铅
不适用
39364拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling








哦! 它是空的。