TE Connectivity 398741-000
- 收藏
- 对比
398741-000
2460-398741-000
标记物
--
大陆
立即发货

Identification tubing, for the identification of wire and cables
1最小包装量--
398741-000详情
TE Connectivity 398741-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
3.17
Inside Diameter Before Shrinking
9.53
Product Thickness
0.61
类型
TUBING
颜色
White
收缩率
3:1
398741-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。