TE Connectivity 3SBC1042A2
- 收藏
- 对比
3SBC1042A2
2460-3SBC1042A2
集成电路(IC)
--
大陆
立即发货

Low Signal Relays - PCB RELAY
1最小包装量--
3SBC1042A2详情
TE Connectivity 3SBC1042A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.77
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
无
Manufacturer Part Number
3SBC1042A2
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
8-1617347-9
Brand
TE Connectivity
ECCN 代码
EAR99
类型
Miniature
子类别
Relays
Reach合规守则
compliant
继电器类型
POWER/SIGNAL RELAY
产品类别
PCB继电器
产品
Military/Aerospace Relays
产品类别
Low Signal Relays - PCB
3SBC1042A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。