TE Connectivity 3SBC1540A2
- 收藏
- 对比
3SBC1540A2
2460-3SBC1540A2
继电器
--
大陆
立即发货

1/5-Size Relays, 2 Form C, DPDT, 2 C/O, 9 VDC Input, 2 A, 9 VDC Coil Voltage, 140 Ω Coil Resistance, 579 mW Coil Power (DC), CII 3SBC Relay
1最小包装量--
3SBC1540A2详情
TE Connectivity 3SBC1540A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1617514-8
TE Internal Description
3SBC1540A2=M39016/13-075L
Mil-Spec
M39016/13-075L
1/5-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
1/5-Size Relay Input Voltageu2009(VDC)
9
Coil Suppression Diodeu2009
Without
1/5-Size Relay Contact Current Ratingu2009(A)
2
1/5-Size Relay Coil Voltage Ratingu2009(VDC)
9
3SBC1540A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。