TE Connectivity 3SBC1630A2
- 收藏
- 对比
3SBC1630A2
2460-3SBC1630A2
信号继电器,高达 2 A
--
大陆
立即发货

Low Signal Relays - PCB M39016/37-003M
1最小包装量--
3SBC1630A2详情
TE Connectivity 3SBC1630A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3SBC1630A2
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M39016/37-003M 4-1617072-6
Brand
TE Connectivity
ECCN 代码
EAR99
类型
Miniature
子类别
Relays
Reach合规守则
compliant
继电器类型
POWER/SIGNAL RELAY
产品类别
PCB继电器
产品
Military/Aerospace Relays
产品类别
Low Signal Relays - PCB
3SBC1630A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。