TE Connectivity 3SBC2006A2
- 收藏
- 对比
3SBC2006A2
2460-3SBC2006A2
信号继电器,高达 2 A
--
大陆
立即发货

Low Signal Relays - PCB Relays
1最小包装量--
3SBC2006A2详情
TE Connectivity 3SBC2006A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
通孔
Part # Aliases
M39016/13-061P 4-1617515-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
RoHS
N
Rohs Code
无
Manufacturer Part Number
3SBC2006A2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
ECCN 代码
EAR99
类型
Miniature
子类别
Relays
Reach合规守则
compliant
触点终端
焊片
触点形式
DPDT (2 Form C)
继电器类型
POWER/SIGNAL RELAY
产品类别
PCB继电器
线圈型
Non-Latching
产品
Military/Aerospace Relays
产品类别
Low Signal Relays - PCB
3SBC2006A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。