TE Connectivity 3SBC2021A2
- 收藏
- 对比
3SBC2021A2详情
TE Connectivity 3SBC2021A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3SBC2021A2
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
通孔
Part # Aliases
M39016/13-076P 7-1617347-7
Brand
TE Connectivity
ECCN 代码
EAR99
类型
Miniature
子类别
Relays
Reach合规守则
compliant
触点终端
焊片
触点形式
DPDT (2 Form C)
继电器类型
POWER/SIGNAL RELAY
产品类别
PCB继电器
线圈型
Non-Latching
产品
Military/Aerospace Relays
产品类别
Low Signal Relays - PCB
3SBC2021A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。