TE Connectivity 3SBH1352A2
- 收藏
- 对比
3SBH1352A2详情
TE Connectivity 3SBH1352A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.655999 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
3-1617076-7
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
N
Rohs Code
无
Manufacturer Part Number
3SBH1352A2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.44
ECCN 代码
EAR99
类型
Miniature
子类别
Relays
Reach合规守则
compliant
继电器类型
POWER/SIGNAL RELAY
产品类别
PCB继电器
产品
功率继电器
产品类别
Low Signal Relays - PCB
3SBH1352A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。