TE Connectivity 3WWV-13-006
- 收藏
- 对比
3WWV-13-006
2460-3WWV-13-006
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Solderless Wire Wrap, Wire-to-Board, 13 Position, 6.35 mm [.25 in] Centerline, 1 Row, 300 V, Buchanan 3 Series
1最小包装量--
3WWV-13-006详情
TE Connectivity 3WWV-13-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
13
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Solderless Wire Wrap
Barrier Strip Styleu2009
Tri-Barrier
TE Internal Description
3WWV-13-006
TE Internal #
7-1546119-6
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
3WWV-13-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。