TE Connectivity 400APH12L=F8396
- 收藏
- 对比
400APH12L=F8396
2460-400APH12L=F8396
无类别的
--
大陆
立即发货

Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520Vac; Current Rating:400A; No. Of Phases:Three Phase; No. Of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase Rohs Compliant: Yes /Corcom Te Connectivity 400APH12L=F8396
1最小包装量--
添加到询价列表







哦! 它是空的。