TE Connectivity 4024-10-441114
- 收藏
- 对比
4024-10-441114详情
TE Connectivity 4024-10-441114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
材料
Aluminium
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CF9863-000
Manufacturer
TE Connectivity
Brand
TE Connectivity
颜色
Green
子类别
Circular Connectors
方向
Straight
产品类别
Circular MIL Spec Strain Reliefs & Adapters
导线/电缆直径
178 mm
产品类别
Circular MIL Spec Strain Reliefs & Adapters
4024-10-441114拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。