注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.939413
10
¥0.886239
100
¥0.836075
500
¥0.78875
1000
¥0.744103
TE Connectivity 40509
- 收藏
- 对比
40509
2460-40509
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Thru Splice / Pigtail Splice, 3300 – 9000 CMA Wire Size, Brass, Serrated, 3 Serration, Length 3.86 mm [.152 in], Reel, Open, SPLICE
--最小包装量--
¥
总价: ¥
40509详情
TE Connectivity 40509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
40509
TE Internal Description
SPLICE 3300 TO 9000 CMA BR
Alias #
S00901
Sealableu2009
无
Wire Sizeu2009(CMA)
3300 – 9000
Primary Product Materialu2009
Brass
Splice Typeu2009
Pigtail Splice, Thru Splice
Terminal Material Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
40509拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。