TE Connectivity 406248-1
- 收藏
- 对比
406248-1
2460-406248-1
套管 - 音频连接器
--
大陆
立即发货

406248-1 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
406248-1详情
TE Connectivity 406248-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
终端数量
5
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PC (Polycarbonate)
Contact Materials
Copper Alloy
Mounting
面板安装
类型
Power
性别
Receptacle
接头数量
4Power/2Ground POS
端口的数量
1
406248-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。