TE Connectivity 406601-1
- 收藏
- 对比
406601-1
2460-406601-1
集成电路(IC)
--
大陆
立即发货

406601-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
406601-1详情
TE Connectivity 406601-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
406601-1
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.87
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
406601
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
64
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
406601-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。