TE Connectivity 40668
- 收藏
- 对比
40668
2460-40668
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 20 – 16 AWG Wire Size, .5 – 1.4 mm² Wire Size, 642 – 2582 CMA Wire Size, Stud Size #2 / M2
1最小包装量--
40668详情
TE Connectivity 40668重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
2, M2
Wire Sizeu2009(CMA)
642 – 2582
Wire Sizeu2009(mm²)
.5 – 1.4
Wire Sizeu2009(AWG)
20 – 16
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
RING TERMINAL 22-16 AWG BR
TE Internal #
40668
40668拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。