TE Connectivity 40725 (MOUSER REEL)
- 收藏
- 对比
40725 (MOUSER REEL)
2460-40725 (MOUSER REEL)
无类别的
--
大陆
立即发货

Terminals RING 18-14 10 .030 Reel of 1000
1最小包装量--
40725 (MOUSER REEL)详情
TE Connectivity 40725 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.049455 oz
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Brass
Wire Gauge Max
14 AWG
Part # Aliases
40725
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Ring
性别
Female
子类别
Terminals
终端样式
Crimp
线规
14 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 10
产品
螺丝端子
产品类别
Terminals
40725 (MOUSER REEL)拓展信息







哦! 它是空的。