TE Connectivity 40797
- 收藏
- 对比
40797
2460-40797
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 8 AWG Wire Size, 8 mm² Wire Size, 16507 CMA Wire Size, Stud Size M4 / #8
1最小包装量--
40797详情
TE Connectivity 40797重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
40797
TE Internal Description
RING #8 CABLE 1/4 .040BR
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
8
Wire Sizeu2009(mm²)
8
Wire Sizeu2009(CMA)
16507
Stud Sizeu2009
8, M4
40797拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。