TE Connectivity 40973
- 收藏
- 对比
40973
2460-40973
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 14 – 12 AWG Wire Size, 2 – 3 mm² Wire Size, 4106 – 6529 CMA Wire Size, Stud Size M6
1最小包装量--
40973详情
TE Connectivity 40973重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
40973
TE Internal Description
RING TERMINAL 14-12 AWG TPBR
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
14 – 12
Wire Sizeu2009(mm²)
2 – 3
Wire Sizeu2009(CMA)
4106 – 6529
Stud Sizeu2009
M6
40973拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。