TE Connectivity 40.A722.00
- 收藏
- 对比
40.A722.00
2460-40.A722.00
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, 2 Position, High Speed Data, 2 Signal Positions, Size 23
1最小包装量--
40.A722.00详情
TE Connectivity 40.A722.00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
High Speed Data
Number of Signal Positionsu2009
2
Circular Connector Shell Sizeu2009
23
TE Internal #
40-A722-000-000
TE Internal Description
210 DATENELEMENT CAT 5
Number of Positionsu2009
2
Sealableu2009
无
40.A722.00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。