TE Connectivity 40B-0500-360
- 收藏
- 对比
40B-0500-360详情
TE Connectivity 40B-0500-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20020074-00
TE Internal Description
40B-0500-360
Acceleration Range (±)u2009(g)
500
Frequency Responseu2009(Hz)
0-1500, 0-2000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.3 mV/g
40B-0500-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。