TE Connectivity 4-102184-0
- 收藏
- 对比
4-102184-0
2460-4-102184-0
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 30 Position, 2.54 mm [.1 in] Centerline, Crimp, 2 Row, Black, Wire & Cable, Signal, -85 – 221 °F [-65 – 105 °C]
1最小包装量--
4-102184-0详情
TE Connectivity 4-102184-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
30
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
Housing
TE Internal Description
30 MODIV HSG W/STR RLF DR .100
TE Internal #
4-102184-0
4-102184-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。