TE Connectivity 4-1123823-1
- 收藏
- 对比
4-1123823-1
2460-4-1123823-1
端子板 - 线对板
--
大陆
立即发货

Housing, Plug, Wire-to-Board, 1 Position, Crimp, 1 Row, Red, Mating Retention, Wire & Cable, Cable Mount (Free-Hanging), Economy Power
--最小包装量--
4-1123823-1详情
TE Connectivity 4-1123823-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
1
Termination Method to Wire & Cableu2009
Crimp
TE Internal Description
EP 1P PLUG RED
TE Internal #
4-1123823-1
4-1123823-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。