TE Connectivity 4-1195131-0
- 收藏
- 对比
4-1195131-0
2460-4-1195131-0
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, Splice Kit, 0 Serration, Length 53.34 mm [2.1 in], Bag/Box, Closed, Discrete Wire, Fully Insulated, Non-Insulation Support
1最小包装量--
4-1195131-0详情
TE Connectivity 4-1195131-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
650069-000
TE Internal Description
D-436-39
Mil-Spec
B: D-436-39
Sealableu2009
有
Splice Featuresu2009
接头套件
Serratedu2009
无
Number of Serrationsu2009
0
Overall Product Lengthu2009
53.34u2009mmu2009[u20092.1u2009inu2009]
4-1195131-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。