TE Connectivity 412750-000
- 收藏
- 对比
412750-000
2460-412750-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel-Lock Backshell with Ring Size 21 ST Aluminum Alloy Cadmium Finish Olive Drab (Alt: 412750-000)
1最小包装量--
412750-000详情
TE Connectivity 412750-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Manufacturer Part Number
412750-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.87
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
412750
Shell Sizes
21
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Mating Style
自锁
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
产品
Adapters
412750-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。