TE Connectivity 413366-2
- 收藏
- 对比
413366-2
2460-413366-2
同轴连接器(射频)
--
大陆
立即发货

FEMALE-MALE-FEMALE, RF TEE ADAPTER, JACK-PLUG-JACK
1最小包装量--
413366-2详情
TE Connectivity 413366-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Contact Finish Mating
GOLD (30)
Insulator Material
ACETAL
Rohs Code
无
Manufacturer Part Number
413366-2
Contact Materials
BERYLLIUM COPPER
Manufacturer
TEs AMP
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.92
Manufacturer Series
413366
JESD-609代码
e4
无铅代码
无
连接器类型
射频连接器适配器
附加功能
3 WAY BNC ADAPTER
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-MALE-FEMALE
主体/外壳样式
JACK-PLUG-JACK
耦合类型
BAYONET
触点表面处理 终端
GOLD (30)
特性阻抗
50 Ω
适配器样式
BNC-BNC-BNC
413366-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。