TE Connectivity 4-1377172-7
- 收藏
- 对比
4-1377172-7
2460-4-1377172-7
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 0000 AWG Wire Size, 100 – 125 mm² Wire Size, 190000 – 231100 CMA Wire Size, Stud Size M10
1最小包装量--
4-1377172-7详情
TE Connectivity 4-1377172-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SMP 0-0160129-0
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
0000
Wire Sizeu2009(mm²)
100 – 125
Wire Sizeu2009(CMA)
190000 – 231100
Stud Sizeu2009
M10
TE Internal #
4-1377172-7
4-1377172-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。