TE Connectivity 4-1377175-5
- 收藏
- 对比
4-1377175-5
2460-4-1377175-5
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Tab & Receptacle, Tab Housing, 1 Position, Straight, UL 94V-2, Natural, Polypropylene, Cable Mount (Free-Hanging), Carton
1最小包装量--
4-1377175-5详情
TE Connectivity 4-1377175-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1377175-5
TE Internal Description
SMP 0-0180908-0
Terminal Typeu2009
Tab & Receptacle
Housing Typeu2009
标签外壳
Number of Positionsu2009
1
Terminal Orientationu2009
Straight
UL Flammability Ratingu2009
UL 94V-2
4-1377175-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。