TE Connectivity 4-1393143-5
- 收藏
- 对比
4-1393143-5
2460-4-1393143-5
配件
--
大陆
立即发货

Relay Accessories Phenolic Relay Socket for Industrial Relay
1最小包装量--
4-1393143-5详情
TE Connectivity 4-1393143-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
Phenolic
Rad Hardened
无
Body Orientation
Straight
Contact Materials
Brass
Insulation Materials
Phenolic
Grid Size
不需要
Mounting Styles
Panel
Operating Temp Range
-55C to 75C
类型
继电器插座
性别
SKT
额定电流
10/Contact A
接头数量
6 POS
4-1393143-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。