TE Connectivity 4-1393224-5
- 收藏
- 对比
4-1393224-5
2460-4-1393224-5
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 253 mW Coil Power Rating DC, 320 Ω Coil Resistance, 9 VDC Coil Voltage, 1 Form C (CO)
1最小包装量--
4-1393224-5详情
TE Connectivity 4-1393224-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393224-5
TE Internal Description
RY211009
Alias #
RY211009
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
253
Coil Resistanceu2009(Ω)
320
4-1393224-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。