TE Connectivity 4-1393479-0
- 收藏
- 对比
4-1393479-0
2460-4-1393479-0
D 形连接器
--
大陆
立即发货

D-Sub Standard Connectors V23529A1223B225 SUB D FEDERLEI
1最小包装量--
4-1393479-0详情
TE Connectivity 4-1393479-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Shell Sizes
3 (B)
Factory Pack QuantityFactory Pack Quantity
50
Insert Arrangement
B25
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
AMPLIMITE
RoHS
Details
Filtered
Unfiltered
包装
Bulk
定位的数量
25 Position
行数
2 Row
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
4-1393479-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。