TE Connectivity 4-1393659-7
- 收藏
- 对比
4-1393659-7
2460-4-1393659-7
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Plug, Board-to-Board, 64 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 2 Row, Vertical, 32 Column, Eurocard Type R
1最小包装量--
4-1393659-7详情
TE Connectivity 4-1393659-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
64
Termination Post & Tail Lengthu2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Alias #
V42254-B1302-R963
TE Internal Description
V42254B1202R963=PC612 MESSERLE
TE Internal #
4-1393659-7
4-1393659-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。