TE Connectivity 4-1393682-2
- 收藏
- 对比
4-1393682-2
2460-4-1393682-2
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, DIN 1.6/5.6 Connectors RF Interface, Jack, 75 Ω, RG 179, Slide-In / Latching Quick Lock, Cable-to-Cable, 1 Position, Wire & Cable
1最小包装量--
4-1393682-2详情
TE Connectivity 4-1393682-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With RF Cable Typeu2009
RG 179
Impedanceu2009(Ω)
75
RF Connector Mated Outer Diameter (Approximate)u2009
10.8u2009mmu2009[u2009.425u2009inu2009]
RF Connector Styleu2009
Jack
RF Interfaceu2009
DIN 1.6/5.6 Connectors
Alias #
V23612A 608J 41
TE Internal Description
V23612A 608J 41=GEHAEUSEKUPPLE
TE Internal #
4-1393682-2
4-1393682-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。