TE Connectivity 413985-4
- 收藏
- 对比
413985-4
2460-413985-4
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMB RF Interface, Plug, 50 Ω, RG 316 Double Shield / RG 174 Double Shield / RG 188 Double Shield, Snap-Fit
1最小包装量--
413985-4详情
TE Connectivity 413985-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Interfaceu2009
SMB
TE Internal Description
PLUG ASSY,STR,SMB
TE Internal #
413985-4
RF Connector Styleu2009
Plug
RF Connector Mated Outer Diameter (Approximate)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Impedanceu2009(Ω)
50
Compatible With RF Cable Typeu2009
RG 174 Double Shield, RG 188 Double Shield, RG 316 Double Shield
413985-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。