TE Connectivity 414002-5
- 收藏
- 对比
414002-5
2460-414002-5
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMB RF Interface, Plug, 50 Ω, RG 174 / RG 316 / RG 188, Snap-Fit, 4 GHz Operating Frequency, Cable-to-Cable, 1 Position
1最小包装量--
414002-5详情
TE Connectivity 414002-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With RF Cable Typeu2009
RG 174, RG 188, RG 316
Impedanceu2009(Ω)
50
RF Connector Mated Outer Diameter (Approximate)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
RF Connector Styleu2009
Plug
RF Interfaceu2009
SMB
TE Internal Description
PLUG,CABLE,RTANG,SMB,NI PLTD
TE Internal #
414002-5
414002-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。