TE Connectivity 4-1415060-1
- 收藏
- 对比
4-1415060-1
2460-4-1415060-1
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC/AC, 2.4 VA Coil Power Rating AC, 1200 mW Coil Power Rating DC, 368 Ω Coil Resistance, SCHRACK SR6 Z
1最小包装量--
4-1415060-1详情
TE Connectivity 4-1415060-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1415060-1
TE Internal Description
SR6ZC524
Alias #
SR6ZC524
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC/AC
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating ACu2009(VA)
2.4
Coil Power Rating DCu2009(mW)
1200
4-1415060-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。