TE Connectivity 4-1415390-1
- 收藏
- 对比
4-1415390-1
2460-4-1415390-1
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 1 Coil, Polarized, 215 mW Coil Power Rating DC, 1510 Ω Coil Resistance, SCHRACK Miniature PCB Relay PE bistable
1最小包装量--
4-1415390-1详情
TE Connectivity 4-1415390-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1415390-1
TE Internal Description
PE014F18
Alias #
PE014F18
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 1 Coil, Polarized
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
215
Coil Resistanceu2009(Ω)
1510
4-1415390-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。