TE Connectivity 4-1415535-8
- 收藏
- 对比
4-1415535-8
2460-4-1415535-8
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 200 mW Coil Power Rating DC, 405 Ω Coil Resistance, SCHRACK Miniature PCB Relay PE bistable
1最小包装量--
4-1415535-8详情
TE Connectivity 4-1415535-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
405
Coil Power Rating DCu2009(mW)
200
TE Internal #
4-1415535-8
TE Internal Description
PE034009
Alias #
PE034009
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
150 – 200
4-1415535-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。