TE Connectivity 4-1415542-3
- 收藏
- 对比
4-1415542-3
2460-4-1415542-3
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 800 mW Coil Power Rating DC, 31 Ω Coil Resistance, 5 VDC Coil Voltage, 4 Form A (NO) 2 Form B (NC), SCHRACK SR6 A/B/C/V
1最小包装量--
4-1415542-3详情
TE Connectivity 4-1415542-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VDC)
5
Coil Resistanceu2009(Ω)
31
Coil Power Rating DCu2009(mW)
800
Coil Power Rating Classu2009(mW)
600 – 800
Power Relay Typeu2009
Force-Guided
Alias #
SR6V6K05
TE Internal Description
SR6V6K05
TE Internal #
4-1415542-3
4-1415542-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。