TE Connectivity 4-1423152-2
- 收藏
- 对比
4-1423152-2
2460-4-1423152-2
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 28 VDC Input, 1@110VDC A / 10@30VDC A, On-Delay, .75 – 10 seconds Delay Time, Chassis Mount
1最小包装量--
4-1423152-2详情
TE Connectivity 4-1423152-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1423152-2
TE Internal Description
2112D4NE=RLY,MINI,2P,28V,10S
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VDC)
28
Time Delay Relay Contact Current Ratingu2009(A)
10@30VDC, 1@110VDC
Mode of Operationu2009
On-Delay
Delay Timeu2009
.75 – 10 seconds
4-1423152-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。